TE Connectivity ™ Circuit Protection - Circuit Breakers W58-XB1A15B-30

Description
Win Source Part Number: 1314482-W58-XB1A15B- 30 Category: Circuit Protection>Circuit Breakers Series: W58 Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 50 V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A HTSUS: 8536.20.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: W58
Request a Quote
Description
Win Source Part Number: 1314482-W58-XB1A15B- 30 Category: Circuit Protection>Circuit Breakers Series: W58 Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 50 V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A HTSUS: 8536.20.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: W58
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Circuit Breakers - W58-XB1A15B-30 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Circuit Breakers
W58-XB1A15B-30
Circuit Protection - Circuit Breakers W58-XB1A15B-30
Win Source Part Number: 1314482-W58-XB1A15B- 30 Category: Circuit Protection>Circuit Breakers Series: W58 Package: Bulk Voltage Rating - AC: 250 V Voltage Rating - DC: 50 V Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A HTSUS: 8536.20.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: W58

Win Source Part Number: 1314482-W58-XB1A15B-30
Category: Circuit Protection>Circuit Breakers
Series: W58
Package: Bulk
Voltage Rating - AC: 250 V
Voltage Rating - DC: 50 V
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.20.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: W58

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number W58-XB1A15B-30
Product Name Circuit Protection - Circuit Breakers
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Circuit Breakers  VF-GCD -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details
Circuit Breakers - 4-1393249-2 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
MCBs - 1444741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers