TE Connectivity 5A Circuit Protection Fuse W57-XB7A4A10-5

Description
Thermal Circuit Breaker 1 Pole 5A 250VAC Push Reset Product overview: W57-XB7A4A10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 1 Pole 5A 250VAC Push Reset Product overview: W57-XB7A4A10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset, thermal circuit breaker designed for overcurrent protection with ratings from 3 to 20 amperes. It features a 0.250-inch (6.35mm) quick-connect termination, operates at up to 250VAC, and has an interrupt capacity of 1,000 amps. The unit has an operating temperature range of 0°C to +60°C, a reset time of 60 seconds, and is UL1077 recognized with optional UL1500 ignition protection compliance. The W57-XB7A4A10-5 variant uses a metal M12x1 mounting bushing with a hex nut and straight quick-connect terminals. Its body dimensions are 11.8mm x 22.6mm x 11.6mm, and it weighs approximately 14.3 grams. VDE approval excludes models rated 3-4A and >15A; this part is within the approved range. The breaker cannot be manually tripped and includes a visual trip indication button. It is compliant with CCC standards and meets the electrical and mechanical specifications for the series.

Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset, thermal circuit breaker designed for overcurrent protection with ratings from 3 to 20 amperes. It features a 0.250-inch (6.35mm) quick-connect termination, operates at up to 250VAC, and has an interrupt capacity of 1,000 amps. The unit has an operating temperature range of 0°C to +60°C, a reset time of 60 seconds, and is UL1077 recognized with optional UL1500 ignition protection compliance. The W57-XB7A4A10-5 variant uses a metal M12x1 mounting bushing with a hex nut and straight quick-connect terminals. Its body dimensions are 11.8mm x 22.6mm x 11.6mm, and it weighs approximately 14.3 grams. VDE approval excludes models rated 3-4A and >15A; this part is within the approved range. The breaker cannot be manually tripped and includes a visual trip indication button. It is compliant with CCC standards and meets the electrical and mechanical specifications for the series.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
143-W57-XB7A4A10-5
5A Circuit Protection Fuse 143-W57-XB7A4A10-5
Thermal Circuit Breaker 1 Pole 5A 250VAC Push Reset Product overview: W57-XB7A4A10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-5 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 1 Pole 5A 250VAC Push Reset Product overview: W57-XB7A4A10-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W57-XB7A4A10-5
Product Name 5A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details