TE Connectivity 10A Circuit Protection Fuse W57-XB7A4A10-10

Description
Thermal Circuit Breaker, 1 Pole, 10A, 250VAC, Push to Reset Product overview: W57-XB7A4A10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker, 1 Pole, 10A, 250VAC, Push to Reset Product overview: W57-XB7A4A10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset, thermal circuit breaker rated for 3 to 20 amperes, with a maximum operating voltage of 250VAC and an interrupt capacity of 1,000 amps per UL 1077. It features a 0.250" quick-connect termination, operates within a temperature range of 0°C to +60°C, and has a reset time of 60 seconds. The breaker is UL 1077 recognized and meets VDE 0642/EN60934 requirements (excluding 3-4A and >15A models). Dimensions are 11.8mm x 22.6mm x 11.6mm, with an approximate weight of 14.3g. The part number W57-XB7A4A10-10 corresponds to a 10A variant with a metal M12x1 bushing, straight quick-connect terminals, and a metal hex nut mounting assembly.

Datasheet Summary
Powered by GS/AI

The W57 series is a compact, push-to-reset, thermal circuit breaker rated for 3 to 20 amperes, with a maximum operating voltage of 250VAC and an interrupt capacity of 1,000 amps per UL 1077. It features a 0.250" quick-connect termination, operates within a temperature range of 0°C to +60°C, and has a reset time of 60 seconds. The breaker is UL 1077 recognized and meets VDE 0642/EN60934 requirements (excluding 3-4A and >15A models). Dimensions are 11.8mm x 22.6mm x 11.6mm, with an approximate weight of 14.3g. The part number W57-XB7A4A10-10 corresponds to a 10A variant with a metal M12x1 bushing, straight quick-connect terminals, and a metal hex nut mounting assembly.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Circuit Protection Fuse
143-W57-XB7A4A10-10
10A Circuit Protection Fuse 143-W57-XB7A4A10-10
Thermal Circuit Breaker, 1 Pole, 10A, 250VAC, Push to Reset Product overview: W57-XB7A4A10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-10 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker, 1 Pole, 10A, 250VAC, Push to Reset Product overview: W57-XB7A4A10-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W57-XB7A4A10-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W57-XB7A4A10-10
Product Name 10A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Micro Fuses - VF392 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details