TE Connectivity Circuit Breakers W57-XB1A7A10-20

Description
Circuit Breaker Thermal 20A 250V AC DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 20A 250V AC DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1071-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1071-ND
Circuit Breakers PB1071-ND
Circuit Breaker Thermal 20A 250V AC DC Push to Reset Panel Mount

Circuit Breaker Thermal 20A 250V AC DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Circuit Breaker, Push to Reset,Single Pole, Plastic Knurl Nut, 20 AMP - 70198779 - Allied Electronics, Inc.
Fort Worth, TX, USA
Thermal Circuit Breaker, Push to Reset,Single Pole, Plastic Knurl Nut, 20 AMP
70198779
Thermal Circuit Breaker, Push to Reset,Single Pole, Plastic Knurl Nut, 20 AMP 70198779
Thermal Circuit Breaker, Push to Reset,Single Pole, Plastic Knurl Nut, 20 AMP

Thermal Circuit Breaker, Push to Reset,Single Pole, Plastic Knurl Nut, 20 AMP

Supplier's Site
Thermal Ckt Breaker, 20A, 250Vac, Panel; Product Range Potter&brumfield Te Connectivity - 61M2956 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 20A, 250Vac, Panel; Product Range Potter&brumfield Te Connectivity
61M2956
Thermal Ckt Breaker, 20A, 250Vac, Panel; Product Range Potter&brumfield Te Connectivity 61M2956
THERMAL CKT BREAKER, 20A, 250VAC, PANEL; Product Range:W57 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 20A, 250VAC, PANEL; Product Range:W57 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1071-ND 70198779 61M2956
Product Name Circuit Breakers Thermal Circuit Breaker, Push to Reset,Single Pole, Plastic Knurl Nut, 20 AMP Thermal Ckt Breaker, 20A, 250Vac, Panel; Product Range Potter&brumfield Te Connectivity
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Press-to-Reset)
Rated AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data