TE Connectivity ™ Circuit Breakers - W57-XB1A5A10-15 W57-XB1A5A10-15

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1021321-W57-XB1A5A10 -15 Current Rating: 15A Voltage Rating - AC: 250V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1021321-W57-XB1A5A10 -15 Current Rating: 15A Voltage Rating - AC: 250V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - W57-XB1A5A10-15 - W57-XB1A5A10-15 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - W57-XB1A5A10-15
W57-XB1A5A10-15
Circuit Breakers - W57-XB1A5A10-15 W57-XB1A5A10-15
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1021321-W57-XB1A5A10 -15 Current Rating: 15A Voltage Rating - AC: 250V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1021321-W57-XB1A5A10-15
Current Rating: 15A
Voltage Rating - AC: 250V
Mounting: Panel Mount
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Circuit Breakers
Product Number W57-XB1A5A10-15
Product Name Circuit Breakers - W57-XB1A5A10-15
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data