Circuit Breaker Thermal 20A 250V AC DC Push to Reset Panel Mount
Product Range:W57 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; External Depth:22.6mm; External Width:14.6mm; Operating Temperature Max:60°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB2335-ND | 39M4401 |
| Product Name | Circuit Breakers | Product Range Potter&brumfield Te Connectivity |
| Rated Current | 20 amps | 20 amps |
| Trip System Type | Thermal | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push to Reset) | |
| Rated AC Voltage | 250 volts |