Circuit Breaker Thermal 15A 125V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKERS W51-A161A1-15=C
THERMAL CKT BREAKER, 15A, 1P, PANEL; Product Range:-; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50V; Voltage Rating VAC:125V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1366-ND | 06R6396 |
| Product Name | Circuit Breakers | Thermal Ckt Breaker, 15A, 1P, Panel; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Rocker |