Circuit Breaker Thermal 20A 250V AC 50V DC Rocker Panel Mount
Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 769415-W51-A152A1-20
Series: W51
Current Rating: 20A
Voltage Rating - AC: 250V
Voltage Rating - DC: 50V
Mounting: Panel Mount
Actuator Type: Rocker
Number of Poles: 1
Breaker Type: Thermal
Family Name: W51
Categories: Circuit Protection
Introduction Date: April 05, 2002
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
TE Connectivity W51-A152A1-20
POTTER & BRUMFIELD Circuit Breaker W51-A152A1-20
W51 Series Rocker Actuated Thermal Circuit Breaker
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 250V, 20A; Product Range:W51 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1035-ND | W51-A152A1-20 | 7828066 | 70198658 | 79K5113 | |
| Product Name | Circuit Breakers | Circuit Breakers - W51-A152A1-20 | Thermal Breakers | Panel Mount Circuit Breaker | Circuit Breaker;Therm;Rocker;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 250VAC;W51 Series | Circuit Breaker, Thermal Magnetic, 1P, 250V, 20A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 20 amps | 20 amps | 20 amps | |||
| Trip System Type | Thermal | Thermal | Thermal; Thermal | Thermal | Thermal Magnetic | |
| Mounting Style | Plug-in | |||||
| Manual Actuator Type | Rocker | Rocker | ||||
| Rated AC Voltage | 250 volts | 250 volts | 250 volts |