Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount
W51 Series Rocker Actuated Thermal Circuit Breaker
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1034-ND | 70198560 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250VAC;W51 Series |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal | Thermal |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Rocker | Rocker |
| Rated AC Voltage | 250 volts |