Circuit Breaker Thermal 5A 250V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W51 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
W51 Series Rocker Actuated Thermal Circuit Breaker
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB652-ND | 7828079 | 08H0791 | 70198554 |
| Product Name | Circuit Breakers | Thermal Breakers | Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Rocker;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 250VAC |
| Rated Current | 5 amps | 5 amps | 5 amps | |
| Trip System Type | Thermal | Thermal; Thermal | Thermal | |
| Features | Trip Indicator | |||
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Rocker | Rocker |