TE Connectivity Circuit Breakers W51-A122B1-15

Description
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB678-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB678-ND
Circuit Breakers PB678-ND
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount

Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250VAC;W51 Series - 70198556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250VAC;W51 Series
70198556
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250VAC;W51 Series 70198556
W51 Series Rocker Actuated Thermal Circuit Breaker Rocker color red (translucent) Circuit function trip free switchable Illuminated The circuit breaker have 250 VAC (Max.) operating voltage.

W51 Series Rocker Actuated Thermal Circuit Breaker

  • Rocker color red (translucent)
  • Circuit function trip free switchable
  • Illuminated
    The circuit breaker have 250 VAC (Max.) operating voltage.
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity - 08H0789 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
08H0789
Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity 08H0789
CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W51 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 15A; Product Range:W51 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB678-ND 70198556 08H0789
Product Name Circuit Breakers Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 250VAC;W51 Series Circuit Breaker, Thermal, 1P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
Rated Current 15 amps 15 amps 15 amps
Trip System Type Thermal Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker Rocker
Unlock Full Specs
to access all available technical data