TE Connectivity Thermal Breakers W51-A122B1-10

Description
TE Connectivity W51-A122B1-10
Request a Quote Datasheet
Description
TE Connectivity W51-A122B1-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 7828044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7828044
Thermal Breakers 7828044
TE Connectivity W51-A122B1-10

TE Connectivity W51-A122B1-10

Supplier's Site
Circuit Breakers - PB677-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB677-ND
Circuit Breakers PB677-ND
Circuit Breaker Thermal 10A 250V AC 50V DC Rocker Panel Mount

Circuit Breaker Thermal 10A 250V AC 50V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity - 08H0788 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity
08H0788
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity 08H0788
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:W51 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:W51 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7828044 PB677-ND 08H0788
Product Name Thermal Breakers Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity
Trip System Type Thermal; Thermal Thermal
Number of Poles 1 1
Terminal Type Screw
Rated Current 10 amps 10 amps
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details