TE Connectivity 10A Circuit Protection Fuse W51-A122B1-10

Description
Rocker Switch, SPDT, 10A, 250VAC, 50VDC, Panel Mount, Red Product overview: W51-A122B1-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-10 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rocker Switch, SPDT, 10A, 250VAC, 50VDC, Panel Mount, Red Product overview: W51-A122B1-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-10 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W51-A122B1-10 is a rocker-actuated thermal circuit breaker rated for 10 A, 250 VAC, and 50 VDC, designed for circuit protection and power switching in a single unit. It features a contoured button with a red translucent rocker, illuminated by an indicator lamp compatible with AC loads of at least 65 VAC. The device snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and uses right-angle printed circuit terminals. It resets automatically after 60 seconds and is UL 1077 Recognized, VDE 0642/EN60934 approved, and CCC compliant. The breaker continuously carries its rated current and trips between 101% and 135% of rating within one hour at 25°C. Operating temperature ranges from 0°C to 60°C. Typical resistance at 25°C is 0.017 ohms.

Datasheet Summary
Powered by GS/AI

The W51-A122B1-10 is a rocker-actuated thermal circuit breaker rated for 10 A, 250 VAC, and 50 VDC, designed for circuit protection and power switching in a single unit. It features a contoured button with a red translucent rocker, illuminated by an indicator lamp compatible with AC loads of at least 65 VAC. The device snaps into a 1.122 x 0.531 inch (28.5 x 13.5 mm) panel cutout and uses right-angle printed circuit terminals. It resets automatically after 60 seconds and is UL 1077 Recognized, VDE 0642/EN60934 approved, and CCC compliant. The breaker continuously carries its rated current and trips between 101% and 135% of rating within one hour at 25°C. Operating temperature ranges from 0°C to 60°C. Typical resistance at 25°C is 0.017 ohms.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A Circuit Protection Fuse
143-W51-A122B1-10
10A Circuit Protection Fuse 143-W51-A122B1-10
Rocker Switch, SPDT, 10A, 250VAC, 50VDC, Panel Mount, Red Product overview: W51-A122B1-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-10 can be used for catalog matching and distributor lookup.

Rocker Switch, SPDT, 10A, 250VAC, 50VDC, Panel Mount, Red Product overview: W51-A122B1-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W51-A122B1-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W51-A122B1-10
Product Name 10A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Solar PV Fuses - PV630 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 630 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details