Circuit Breaker Thermal 5A 125V AC 50V DC Rocker Panel Mount
Win Source Part Number: 1104421-W51-A121B1-5
Category: Circuit Protection>Circuit Breakers
Series: W51
Package: Tray
Voltage Rating - AC: 125 V
Voltage Rating - DC: 50 V
Standard Package: 200
Actuator Type: Rocker
Illumination: Red
Number of Poles: 1
Breaker Type: Thermal
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): CLB-063-11B3A-B-A; CTB-B-B-05; CTB-B-B-04; CMB-053-11C3N-B-A; CMB-043-11C3N-B-A; CLB-053-11B3A-B-A142
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5A
HTSUS: 8536.20.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: W51A121B15,1423673-1
Base Product Number: W51
CIRCUIT BREAKER, THERMAL, 1P, 125V, 5A; Product Range:W51 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:125VAC; Circuit Breaker Mounting:Panel; Operating Voltage:125V; Voltage AC:125V RoHS Compliant: Yes
W51 Series Rocker Actuated Thermal Circuit Breaker
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB528-ND | W51-A121B1-5 | 08H0787 | 70198550 |
| Product Name | Circuit Breakers | Circuit Protection - Circuit Breakers | Circuit Breaker, Thermal, 1P, 125V, 5A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Rocker;Cur-Rtg 5A;Panel;1 Pole;Vol-Rtg 125VAC |
| Rated Current | 5 amps | 5 amps | 5 amps | |
| Trip System Type | Thermal | Thermal | Thermal | |
| Features | Trip Indicator | |||
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Rocker | Rocker |