Circuit Breaker Thermal 20A 125V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKERS 20A RCKR ACT RE
POTTER & BRUMFIELD Circuit Breaker W51-A121B1-20
CIRCUIT BREAKER, THERMAL, 1P, 125V, 20A; Product Range:W51 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:125VAC; Circuit Breaker Mounting:Panel; Operating Voltage:125V; Voltage AC:125V RoHS Compliant: Yes
W51 Series Rocker Actuated Thermal Circuit Breaker
| DigiKey | DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB531-ND | 1111-W51-A121B1-20-ND | 08H0786 | 70198553 | |
| Product Name | Circuit Breakers | Circuit Breakers | Panel Mount Circuit Breaker | Circuit Breaker, Thermal, 1P, 125V, 20A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Rocker;Cur-Rtg 20A;Panel;1 Pole;Vol-Rtg 125VAC;W51 Series |
| Rated Current | 20 amps | 20 amps | 20 amps | ||
| Trip System Type | Thermal | Thermal | |||
| Features | Trip Indicator | ||||
| Mounting Style | Plug-in | ||||
| Manual Actuator Type | Rocker | Rocker |