TE Connectivity CKT BRKR,THERMAL,125VAC,15A W51-A121B1-15 W51-A121B1-15

Description
CKT BRKR,THERMAL,125VAC, 15A W51-A121B1-15
Request a Quote Datasheet
Description
CKT BRKR,THERMAL,125VAC, 15A W51-A121B1-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKT BRKR,THERMAL,125VAC,15A W51-A121B1-15 - W51-A121B1-15 - Heilind Electronics, Inc.
Wilmington, MA, United States
CKT BRKR,THERMAL,125VAC,15A W51-A121B1-15
W51-A121B1-15
CKT BRKR,THERMAL,125VAC,15A W51-A121B1-15 W51-A121B1-15
CKT BRKR,THERMAL,125VAC, 15A W51-A121B1-15

CKT BRKR,THERMAL,125VAC,15A W51-A121B1-15

Buy Now
Circuit Breakers - PB530-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB530-ND
Circuit Breakers PB530-ND
Circuit Breaker Thermal 15A 125V AC 50V DC Rocker Panel Mount

Circuit Breaker Thermal 15A 125V AC 50V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 125V, 15A; Product Range Potter&brumfield Te Connectivity - 08H0785 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 125V, 15A; Product Range Potter&brumfield Te Connectivity
08H0785
Circuit Breaker, Thermal, 1P, 125V, 15A; Product Range Potter&brumfield Te Connectivity 08H0785
CIRCUIT BREAKER, THERMAL, 1P, 125V, 15A; Product Range:W51 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:125VAC; Circuit Breaker Mounting:Panel; Operating Voltage:125V; Voltage AC:125V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 125V, 15A; Product Range:W51 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:125VAC; Circuit Breaker Mounting:Panel; Operating Voltage:125V; Voltage AC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125VAC;W51 Series - 70198552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125VAC;W51 Series
70198552
Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125VAC;W51 Series 70198552
W51 Series Rocker Actuated Thermal Circuit Breaker Rocker color red (translucent) Circuit function trip free switchable Illuminated The circuit breaker have 125 VAC (Max.) operating voltage.

W51 Series Rocker Actuated Thermal Circuit Breaker

  • Rocker color red (translucent)
  • Circuit function trip free switchable
  • Illuminated
    The circuit breaker have 125 VAC (Max.) operating voltage.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number W51-A121B1-15 PB530-ND 08H0785 70198552
Product Name CKT BRKR,THERMAL,125VAC,15A W51-A121B1-15 Circuit Breakers Circuit Breaker, Thermal, 1P, 125V, 15A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Rocker;Cur-Rtg 15A;Panel;1 Pole;Vol-Rtg 125VAC;W51 Series
Trip System Type Thermal Thermal Thermal
Rated Current 15 amps 15 amps 15 amps
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393249-9 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - TA45-A443H030C0-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details