Circuit Breaker Thermal 10A 125V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 125V, 10A; Product Range:W51 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:125VAC; Circuit Breaker Mounting:Panel; Operating Voltage:125V; Voltage AC:125V RoHS Compliant: Yes
CIR BRKR THRM 10A 125VAC 50VDC
W51 Series Rocker Actuated Thermal Circuit Breaker
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB529-ND | 08H0784 | 797-W51-A121B1-10 | 70198551 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 1P, 125V, 10A; Product Range Potter&brumfield Te Connectivity | CIR BRKR THRM 10A 125VAC 50VDC | Circuit Breaker;Therm;Rocker;Cur-Rtg 10A;Panel;1 Pole;Vol-Rtg 125VAC;W51 Series |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps |
| Trip System Type | Thermal | Thermal | Thermal | |
| Features | Trip Indicator | |||
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Rocker | Rocker |