TE Connectivity Circuit Breakers W33-T4B1Q-15

Description
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB266-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB266-ND
Circuit Breakers PB266-ND
Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount

Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount

Buy Now Datasheet
CIRCUIT BREAKER, THERMAL, 15 A, AMBER ROCKER, 2 POLES - 70198845 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRCUIT BREAKER, THERMAL, 15 A, AMBER ROCKER, 2 POLES
70198845
CIRCUIT BREAKER, THERMAL, 15 A, AMBER ROCKER, 2 POLES 70198845
CIRCUIT BREAKER, THERMAL, 15 A, AMBER ROCKER, 2 POLES

CIRCUIT BREAKER, THERMAL, 15 A, AMBER ROCKER, 2 POLES

Supplier's Site
Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity - 93F6707 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
93F6707
Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity 93F6707
CIRCUIT BREAKER, THERMAL, 2P, 250V, 15A; Product Range:W33 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Amber; Operating Voltage:50V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 250V, 15A; Product Range:W33 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Amber; Operating Voltage:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB266-ND 70198845 93F6707
Product Name Circuit Breakers CIRCUIT BREAKER, THERMAL, 15 A, AMBER ROCKER, 2 POLES Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity
Rated Current 15 amps 15 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data