Circuit Breaker Thermal 10A 250V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKER, THERMAL, 10 A, AMBER ROCKER, 2 POLES
AMP Circuit Breaker W33-T4B1Q-10
CIRCUIT BREAKER, THERMAL, 2P, 250V, 10A; Product Range:W33 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Amber; Operating Voltage:50V RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB265-ND | 70199408 | 93F6706 | |
| Product Name | Circuit Breakers | CIRCUIT BREAKER, THERMAL, 10 A, AMBER ROCKER, 2 POLES | Panel Mount Circuit Breaker | Circuit Breaker, Thermal, 2P, 250V, 10A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 10 amps | 10 amps | ||
| Trip System Type | Thermal | |||
| Features | Trip Indicator | |||
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Rocker |