The Circuit Breaker, Thermal, 2P, 250V, 5A from the W33 series by Potter & Brumfield Te Connectivity is designed to provide both circuit protection and an on/off switch in a single unit. It features a two-pole configuration with a current rating of 5A and is suitable for use at a maximum operating voltage of 250VAC and 50VDC. The device has a trip-free operation and can handle overloads, tripping at 135% of the rated load within one hour at +25°C. This circuit breaker has a dielectric strength of over 2,000 volts RMS and an interrupt capacity of 1,000 amps at 250VAC, 60 Hz. It is designed for panel mounting and includes .250,Äù quick connect/solder terminals for easy installation. The product is UL 1077 recognized and CSA accepted as a supplementary protector, ensuring compliance with safety standards. The W33 series also offers options for lighted or non-lighted actuators in various colors, enhancing usability in different applications.
Circuit Breaker Thermal 5A 250V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKER, THERMAL, 2P, 250V, 5A; Product Range:W33 Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:White; Operating Voltage:50V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB2794-ND | 93F6701 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 2P, 250V, 5A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Thermal | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Rocker | |
| Approvals / Ratings | RoHS Compliant |