TE Connectivity Circuit Breakers W33-T2N1Q-20

Description
Circuit Breaker Thermal 20A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 20A 250V AC 50V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB263-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB263-ND
Circuit Breakers PB263-ND
Circuit Breaker Thermal 20A 250V AC 50V DC Rocker Panel Mount

Circuit Breaker Thermal 20A 250V AC 50V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 2P, 250V, 20A; Product Range Potter&brumfield Te Connectivity - 93F6704 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 250V, 20A; Product Range Potter&brumfield Te Connectivity
93F6704
Circuit Breaker, Thermal, 2P, 250V, 20A; Product Range Potter&brumfield Te Connectivity 93F6704
CIRCUIT BREAKER, THERMAL, 2P, 250V, 20A; Product Range:W33 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:White; Operating Voltage:50V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 250V, 20A; Product Range:W33 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:White; Operating Voltage:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
Din Rail Mount Circuit Breaker
POTTER & BRUMFIELD Circuit Breaker W33-T2N1Q-20

POTTER & BRUMFIELD Circuit Breaker W33-T2N1Q-20

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB263-ND 93F6704
Product Name Circuit Breakers Circuit Breaker, Thermal, 2P, 250V, 20A; Product Range Potter&brumfield Te Connectivity Din Rail Mount Circuit Breaker
Rated Current 20 amps 20 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - A-0708V -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details