TE Connectivity 15A Circuit Protection Fuse W33-T2N1Q-15

Description
Circuit Breaker Thermal 2Pole 15A 250VAC/50VDC Product overview: W33-T2N1Q-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-T2N1Q-15 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Circuit Breaker Thermal 2Pole 15A 250VAC/50VDC Product overview: W33-T2N1Q-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-T2N1Q-15 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W33-T2N1Q-15 is a two-pole, switchable thermal circuit breaker with a 15A rating, designed for overcurrent protection and power switching in industrial and control applications. It features a white rocker actuator, no indicator lamp, and .250" (6.35mm) quick connect/solder terminals. The unit snaps into a panel with a .875 x 1.750" (22.22 x 44.45mm) opening and has a dielectric strength of over 2,000 volts RMS. It interrupts up to 1,000 amps at 50VDC or 250VAC, 60 Hz, and is rated for 50,000 switch cycles at rated load. The breaker is UL 1077 and CSA recognized as a supplementary protector, with an ambient temperature compensation range from -20°C to 60°C and compliance with IEC 68-2-27 (30g shock) and IEC 68-2-6 (8g vibration).

Datasheet Summary
Powered by GS/AI

The W33-T2N1Q-15 is a two-pole, switchable thermal circuit breaker with a 15A rating, designed for overcurrent protection and power switching in industrial and control applications. It features a white rocker actuator, no indicator lamp, and .250" (6.35mm) quick connect/solder terminals. The unit snaps into a panel with a .875 x 1.750" (22.22 x 44.45mm) opening and has a dielectric strength of over 2,000 volts RMS. It interrupts up to 1,000 amps at 50VDC or 250VAC, 60 Hz, and is rated for 50,000 switch cycles at rated load. The breaker is UL 1077 and CSA recognized as a supplementary protector, with an ambient temperature compensation range from -20°C to 60°C and compliance with IEC 68-2-27 (30g shock) and IEC 68-2-6 (8g vibration).

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A Circuit Protection Fuse
143-W33-T2N1Q-15
15A Circuit Protection Fuse 143-W33-T2N1Q-15
Circuit Breaker Thermal 2Pole 15A 250VAC/50VDC Product overview: W33-T2N1Q-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-T2N1Q-15 can be used for catalog matching and distributor lookup.

Circuit Breaker Thermal 2Pole 15A 250VAC/50VDC Product overview: W33-T2N1Q-15 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-T2N1Q-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W33-T2N1Q-15
Product Name 15A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Micro Fuses - VF393 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details