Circuit Breaker Thermal 5A 250V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKER, THERMAL, 2P, 250V, 5A; Product Range:W33 Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Amber; Operating Voltage:50V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1032-ND | 93F6697 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 2P, 250V, 5A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Thermal | |
| Features | Trip Indicator | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Rocker |