Circuit Breaker Thermal 20A 250V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKERS W33-S4B1Q-20 CI
CIRCUIT BREAKER, THERMAL, 2P, 250V, 20A; Product Range:W33 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Amber; Operating Voltage:50V RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1031-ND | 1111-W33-S4B1Q-20-ND | 08H7137 |
| Product Name | Circuit Breakers | Circuit Breakers | Circuit Breaker, Thermal, 2P, 250V, 20A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 20 amps | 20 amps | 20 amps |
| Trip System Type | Thermal | Thermal | |
| Features | Trip Indicator | Trip Indicator | |
| Mounting Style | Plug-in | Plug-in | |
| Manual Actuator Type | Rocker | Rocker |