Circuit Breaker Thermal 15A 250V AC 50V DC Rocker Panel Mount
CIRCUIT BREAKER, THERMAL, 2P, 250V, 15A; Product Range:W33 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Colour:Amber; Operating Voltage:50V RoHS Compliant: Yes
CIRCUIT BREAKER, THERMAL, 2P, 250V, 15A; PRODUCT RANGE:W33 SERIES; CURRENT RATING:15A; NO. OF POLES:2 POLE; VOLTAGE RATING VDC:50VDC; VOLTAGE RATING VAC:250VAC; CIRCUIT BREAKER MOUNTING:PANEL; COLOUR:AMBER; OPERATING VOLTAGE:50V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL, 15A, 2 POLE, ROCKER
| DigiKey | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB262-ND | 93F6699 | 20792855 | 70198944 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 2P, 250V, 15A; Product Range Potter&brumfield Te Connectivity | Molded Case Circuit Breaker | CIRCUIT BREAKER, THERMAL, 15A, 2 POLE, ROCKER |
| Rated Current | 15 amps | 15 amps | 15 amps | |
| Trip System Type | Thermal | |||
| Features | Trip Indicator | |||
| Mounting Style | Plug-in | |||
| Manual Actuator Type | Rocker |