TE Connectivity 5A Circuit Protection Fuse W33-S1N1Q-5

Description
Thermal Circuit Breaker 2 Pole 5A 250VAC/50VDC Rocker Product overview: W33-S1N1Q-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-S1N1Q-5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 2 Pole 5A 250VAC/50VDC Rocker Product overview: W33-S1N1Q-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-S1N1Q-5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W33-S1N1Q-5 is a two-pole, switchable thermal circuit breaker with a 5A rating, designed for overcurrent protection and power switching in industrial and equipment applications. It features a black rocker actuator, non-lighted design, and .250" quick connect/solder terminals. The device mounts via snap-in panel installation and complies with UL 1077 and CSA standards as a supplementary protector. It operates at up to 250VAC at 60Hz and 50VDC, with an interrupt capacity of 1,000A at those voltages. The breaker carries 100% of its rated current continuously and trips within one hour at 135% load at 25°C. It supports 50,000 operational cycles at rated load and meets shock and vibration standards IEC 68-2-27 and IEC 68-2-6. Dimensions accommodate a .875 x 1.750" panel opening.

Datasheet Summary
Powered by GS/AI

The W33-S1N1Q-5 is a two-pole, switchable thermal circuit breaker with a 5A rating, designed for overcurrent protection and power switching in industrial and equipment applications. It features a black rocker actuator, non-lighted design, and .250" quick connect/solder terminals. The device mounts via snap-in panel installation and complies with UL 1077 and CSA standards as a supplementary protector. It operates at up to 250VAC at 60Hz and 50VDC, with an interrupt capacity of 1,000A at those voltages. The breaker carries 100% of its rated current continuously and trips within one hour at 135% load at 25°C. It supports 50,000 operational cycles at rated load and meets shock and vibration standards IEC 68-2-27 and IEC 68-2-6. Dimensions accommodate a .875 x 1.750" panel opening.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
143-W33-S1N1Q-5
5A Circuit Protection Fuse 143-W33-S1N1Q-5
Thermal Circuit Breaker 2 Pole 5A 250VAC/50VDC Rocker Product overview: W33-S1N1Q-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-S1N1Q-5 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 2 Pole 5A 250VAC/50VDC Rocker Product overview: W33-S1N1Q-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W33-S1N1Q-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W33-S1N1Q-5
Product Name 5A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Power Fuses General Purpose Fuses - IEC standard Series - NH 2A-1250A -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 440 volts
Rated Current 1250 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details