TE Connectivity Deutsch
W326TW11-23SB
Description
WILD 23C 23#24 SKT PLUG
Request a Quote
Email Supplier
Description
WILD 23C 23#24 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Deutsch W326TW11-23SB |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Contact Size (AWG)
14 to 22 AWG
View Details
2 suppliers