TE Connectivity Circuit Breakers W31-X2M1G-7.50

Description
Circuit Breaker Thermal 7.5A 240V AC 50V DC Toggle Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 7.5A 240V AC 50V DC Toggle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB416-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB416-ND
Circuit Breakers PB416-ND
Circuit Breaker Thermal 7.5A 240V AC 50V DC Toggle Panel Mount

Circuit Breaker Thermal 7.5A 240V AC 50V DC Toggle Panel Mount

Buy Now Datasheet
Thermal Breakers - 7828108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7828108
Thermal Breakers 7828108
TE Connectivity W31-X2M1G-7.50

TE Connectivity W31-X2M1G-7.50

Supplier's Site
CKT BRKR,THERMAL,240VAC 7.5A W31-X2M1G-7.50 - W31-X2M1G-7.50 - Heilind Electronics, Inc.
Wilmington, MA, United States
CKT BRKR,THERMAL,240VAC 7.5A W31-X2M1G-7.50
W31-X2M1G-7.50
CKT BRKR,THERMAL,240VAC 7.5A W31-X2M1G-7.50 W31-X2M1G-7.50
CKT BRKR,THERMAL,240VAC 7.5A W31-X2M1G-7.50

CKT BRKR,THERMAL,240VAC 7.5A W31-X2M1G-7.50

Buy Now
Circuit Breaker;Therm;Togl;Cur-Rtg 7.5A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC - 70198680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Togl;Cur-Rtg 7.5A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC
70198680
Circuit Breaker;Therm;Togl;Cur-Rtg 7.5A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC 70198680
Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.

Features

  • 0.5 amp to 50 amp ratings may be used as on/off switch.
  • Cannot be reset against overload.
  • W23 has visible trip indicator band.
  • Screw termination.
  • Trip-free operation.
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 7.5A; Product Range Potter&brumfield Te Connectivity - 87F620 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 7.5A; Product Range Potter&brumfield Te Connectivity
87F620
Circuit Breaker, Thermal, 1P, 250V, 7.5A; Product Range Potter&brumfield Te Connectivity 87F620
CIRCUIT BREAKER, THERMAL, 1P, 250V, 7.5A; Product Range:W31 Series; Current Rating:7.5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 7.5A; Product Range:W31 Series; Current Rating:7.5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB416-ND 7828108 W31-X2M1G-7.50 70198680 87F620
Product Name Circuit Breakers Thermal Breakers CKT BRKR,THERMAL,240VAC 7.5A W31-X2M1G-7.50 Circuit Breaker;Therm;Togl;Cur-Rtg 7.5A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 7.5A; Product Range Potter&brumfield Te Connectivity
Rated Current 7.5 amps 7.5 amps 7.5 amps
Trip System Type Thermal Thermal; Thermal Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Toggle Toggle
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data