Circuit Breaker Thermal 35A 240V AC 50V DC Toggle Panel Mount
Features
CIRCUIT BREAKER, THERMAL, 1P, 250V, 35A; Product Range:W31 Series; Current Rating:35A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB422-ND | 70199421 | 87F612 |
| Product Name | Circuit Breakers | Circuit Breaker;Therm;Togl;Cur-Rtg 35A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC | Circuit Breaker, Thermal, 1P, 250V, 35A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 35 amps | 35 amps | 35 amps |
| Trip System Type | Thermal | Thermal | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Toggle | Toggle | |
| Rated AC Voltage | 240 volts | 250 volts |