TE Connectivity 3A Circuit Protection Fuse W31-X2M1G-3

Description
Thermal Circuit Breaker 3A 250VAC/50VDC 1 Pole Product overview: W31-X2M1G-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 3A 250VAC/50VDC 1 Pole Product overview: W31-X2M1G-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W31 series is a single-pole, toggle-actuated thermal circuit breaker with screw terminals, rated for 0.5 to 50 amperes, and designed for overload protection in applications requiring trip-free operation. It features a 15/32-inch (11.91mm) threaded bushing and meets UL 1077 and CSA standards as a supplementary protector. The breaker can carry 100% of its rating continuously, trips at 135% within one hour, and has an interrupting capacity of up to 2000 amps at 50VDC for models up to 25A. It supports over 6,000 mechanical cycles, operates in ambient temperatures from -20°C to 60°C, and complies with MIL-STD-202 for humidity and salt spray. The terminal configuration is 90° apart with #8-32 screws. Weight is under 57g.

Datasheet Summary
Powered by GS/AI

The W31 series is a single-pole, toggle-actuated thermal circuit breaker with screw terminals, rated for 0.5 to 50 amperes, and designed for overload protection in applications requiring trip-free operation. It features a 15/32-inch (11.91mm) threaded bushing and meets UL 1077 and CSA standards as a supplementary protector. The breaker can carry 100% of its rating continuously, trips at 135% within one hour, and has an interrupting capacity of up to 2000 amps at 50VDC for models up to 25A. It supports over 6,000 mechanical cycles, operates in ambient temperatures from -20°C to 60°C, and complies with MIL-STD-202 for humidity and salt spray. The terminal configuration is 90° apart with #8-32 screws. Weight is under 57g.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Circuit Protection Fuse
143-W31-X2M1G-3
3A Circuit Protection Fuse 143-W31-X2M1G-3
Thermal Circuit Breaker 3A 250VAC/50VDC 1 Pole Product overview: W31-X2M1G-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-3 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 3A 250VAC/50VDC 1 Pole Product overview: W31-X2M1G-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W31-X2M1G-3
Product Name 3A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Auto Fuses - VF-L1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details