Circuit Breaker Thermal 3A 240V AC 50V DC Toggle Panel Mount
CIRCUIT BREAKERS 3A TOGGLE ACTUA
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W31 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB414-ND | 17M3345 | 70198780 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Togl;Cur-Rtg 3A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC |
| Rated Current | 3 amps | 3 amps | 3 amps |
| Trip System Type | Thermal | Thermal | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Toggle | Toggle | |
| Rated AC Voltage | 250 volts | 240 volts |