TE Connectivity Circuit Breakers W31-X2M1G-25

Description
Circuit Breaker Thermal 25A 240V AC 50V DC Toggle Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 25A 240V AC 50V DC Toggle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB420-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB420-ND
Circuit Breakers PB420-ND
Circuit Breaker Thermal 25A 240V AC 50V DC Toggle Panel Mount

Circuit Breaker Thermal 25A 240V AC 50V DC Toggle Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Togl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC - 70199423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Togl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC
70199423
Circuit Breaker;Therm;Togl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC 70199423
Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.

Features

  • 0.5 amp to 50 amp ratings may be used as on/off switch.
  • Cannot be reset against overload.
  • W23 has visible trip indicator band.
  • Screw termination.
  • Trip-free operation.
Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity - 17M3344 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity
17M3344
Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity 17M3344
CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:W31 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 25A; Product Range:W31 Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB420-ND 70199423 17M3344
Product Name Circuit Breakers Circuit Breaker;Therm;Togl;Cur-Rtg 25A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC Circuit Breaker, Thermal, 1P, 250V, 25A; Product Range Potter&brumfield Te Connectivity
Rated Current 25 amps 25 amps 25 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Toggle Toggle
Rated AC Voltage 240 volts 250 volts
Unlock Full Specs
to access all available technical data