TE Connectivity 20A Circuit Protection Fuse W31-X2M1G-20

Description
Thermal Circuit Breaker 1 Pole 20A 240VAC/50VDC Product overview: W31-X2M1G-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 1 Pole 20A 240VAC/50VDC Product overview: W31-X2M1G-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-20 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W31 series is a single-pole, toggle-actuated thermal circuit breaker rated from 0.5 to 50 amperes, intended for overcurrent protection with trip-free operation and visible reset indication. It features screw terminals with #8-32 threads, a threaded bushing of 15/32 inch (11.91 mm) diameter, and can interrupt up to 1000 amps at 240VAC with 4× maximum series fuse protection. The breaker carries 100% of its rating continuously and trips between 101% and 134% at 25°C, with a maximum operating voltage of 240VAC or 50VDC. It meets UL 1077 and CSA standards as a supplementary protector, withstands over 6,000 cycles at rated current, and operates in environments meeting MIL-STD-202 humidity and salt spray requirements. Weight is less than 57 grams.

Datasheet Summary
Powered by GS/AI

The W31 series is a single-pole, toggle-actuated thermal circuit breaker rated from 0.5 to 50 amperes, intended for overcurrent protection with trip-free operation and visible reset indication. It features screw terminals with #8-32 threads, a threaded bushing of 15/32 inch (11.91 mm) diameter, and can interrupt up to 1000 amps at 240VAC with 4× maximum series fuse protection. The breaker carries 100% of its rating continuously and trips between 101% and 134% at 25°C, with a maximum operating voltage of 240VAC or 50VDC. It meets UL 1077 and CSA standards as a supplementary protector, withstands over 6,000 cycles at rated current, and operates in environments meeting MIL-STD-202 humidity and salt spray requirements. Weight is less than 57 grams.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20A Circuit Protection Fuse
143-W31-X2M1G-20
20A Circuit Protection Fuse 143-W31-X2M1G-20
Thermal Circuit Breaker 1 Pole 20A 240VAC/50VDC Product overview: W31-X2M1G-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-20 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 1 Pole 20A 240VAC/50VDC Product overview: W31-X2M1G-20 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W31-X2M1G-20
Product Name 20A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Auto Fuses - ATSN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details