TE Connectivity 2A Circuit Protection Fuse W31-X2M1G-2

Description
Thermal Circuit Breaker 1 Pole 2A 240VAC/50VDC Push-Pull Product overview: W31-X2M1G-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thermal Circuit Breaker 1 Pole 2A 240VAC/50VDC Push-Pull Product overview: W31-X2M1G-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The W31 series is a single-pole, toggle-actuated thermal circuit breaker rated from 0.5 to 50 amperes, designed for use as a resettable overload protector and on/off switch. It features screw terminals with #8-32 threads, a threaded bushing of 15/32 inch (11.91 mm) diameter with optional anti-rotation flats, and operates at a maximum voltage of 240VAC or 50VDC. The breaker trip characteristics are defined at 200%, 400%, 600%, 800%, and 1000% of rated current, with times ranging from 0.4 to 30 seconds depending on overload. It is UL 1077 recognized and CSA accepted as a supplementary protector, withstands more than 6,000 endurance cycles, and meets MIL-STD-202 humidity and salt spray requirements. The unit weighs less than 57 grams and has a dielectric strength exceeding 1,500 volts RMS.

Datasheet Summary
Powered by GS/AI

The W31 series is a single-pole, toggle-actuated thermal circuit breaker rated from 0.5 to 50 amperes, designed for use as a resettable overload protector and on/off switch. It features screw terminals with #8-32 threads, a threaded bushing of 15/32 inch (11.91 mm) diameter with optional anti-rotation flats, and operates at a maximum voltage of 240VAC or 50VDC. The breaker trip characteristics are defined at 200%, 400%, 600%, 800%, and 1000% of rated current, with times ranging from 0.4 to 30 seconds depending on overload. It is UL 1077 recognized and CSA accepted as a supplementary protector, withstands more than 6,000 endurance cycles, and meets MIL-STD-202 humidity and salt spray requirements. The unit weighs less than 57 grams and has a dielectric strength exceeding 1,500 volts RMS.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Circuit Protection Fuse
143-W31-X2M1G-2
2A Circuit Protection Fuse 143-W31-X2M1G-2
Thermal Circuit Breaker 1 Pole 2A 240VAC/50VDC Push-Pull Product overview: W31-X2M1G-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-2 can be used for catalog matching and distributor lookup.

Thermal Circuit Breaker 1 Pole 2A 240VAC/50VDC Push-Pull Product overview: W31-X2M1G-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W31-X2M1G-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 143-W31-X2M1G-2
Product Name 2A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Power Fuses General Purpose Fuses - UL standard Series - VGT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Time Lag
Rated Voltage 600 volts
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details