The Circuit Breaker, Thermal, 1P, 250V, 1A, part number 87F615, is designed for use in various applications requiring reliable circuit protection. It features a current rating of 1A and can operate at a maximum voltage of 250VAC or 50VDC. The device is UL 1077 recognized and CSA accepted as a supplementary protector, ensuring compliance with safety standards. This circuit breaker is equipped with screw terminals for secure connections and has a trip-free operation, meaning it cannot be reset against overload. It is capable of withstanding a maximum interrupting capacity of 1000 amps at 240VAC and 2000 amps at 50VDC, depending on the model. The breaker can continuously carry 100% of its rated current and is designed to trip between 101% and 134% of its rating at 25°C, with a mandatory trip at 135% within one hour. The product is suitable for panel mounting and has a compact design, weighing less than 2 oz. (57g). It meets environmental requirements for humidity and salt spray as per MIL-STD-202, making it suitable for various operating conditions. This circuit breaker is a reliable choice for engineers looking for effective thermal protection in their projects.
Circuit Breaker Thermal 1A 240V AC 50V DC Toggle Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 1A; Product Range:W31 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB412-ND | 87F615 | 70198842 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 1A; Product Range Potter&brumfield Te Connectivity | Circuit Breaker;Therm;Togl;Cur-Rtg 1A;Panel;1 Pole;Vol-Rtg 240/50VAC/VDC |
| Rated Current | 1 amps | 1 amps | 1 amps |
| Trip System Type | Thermal | Thermal | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Toggle | Toggle | |
| Rated AC Voltage | 250 volts | 240 volts |