W2S-P012 is a wedge lock connector for use with DT06-2S-XXXX plugs, designed for circuit protection applications. It is color-coded green and constructed from PBT with 30% glass fiber reinforcement. The part measures 19.30 mm in length, 15.01 mm in width, and 11.58 mm in height, with a weight of 0.833 g. It features a 2-contact plug interface and includes a cutout feature as optional.
WEDGE LOCK Product overview: W2S-P012 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-W2S-P012 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-W2S-P012 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | PBT |