TE Connectivity Thermal Circuit Breaker, 1 Pole, 1A; Product Range Potter&brumfield Te Connectivity W28XT1A1

Description
THERMAL CIRCUIT BREAKER, 1 POLE, 1A; Product Range:W28 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
THERMAL CIRCUIT BREAKER, 1 POLE, 1A; Product Range:W28 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Circuit Breaker, 1 Pole, 1A; Product Range Potter&brumfield Te Connectivity - 88F2487 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 1A; Product Range Potter&brumfield Te Connectivity
88F2487
Thermal Circuit Breaker, 1 Pole, 1A; Product Range Potter&brumfield Te Connectivity 88F2487
THERMAL CIRCUIT BREAKER, 1 POLE, 1A; Product Range:W28 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 1A; Product Range:W28 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:250V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 88F2487
Product Name Thermal Circuit Breaker, 1 Pole, 1A; Product Range Potter&brumfield Te Connectivity
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers & Accessories - 1BU16M - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details