The W28 series is a push-to-reset, thermal circuit breaker designed to replace slow-blow glass cartridge fuses, with snap-in mounting and visual trip indication via an extended button. The W28-XTBA-4 variant features a .250" (6.35mm) quick-connect terminal, a red button, a black bezel with no rate marking, and a 4A current rating. It operates at up to 250VAC or 32VDC with an interrupt capacity of 1,000A. The breaker is UL 1077 and CSA recognized as a supplementary protector and complies with CCC standards; VDE approval is not available for the 4A model. It has a maximum reset time of 180 seconds, trips between 101% and 174% of rating for 3-20A models, and must trip at 135% within one hour at +25°C. Dimensions are 1.535" high, 0.76" wide, with a 0.625" maximum panel thickness for mounting. Weight is approximately 0.35 oz (10g).
Circuit Breaker Thermal 1Pole 4A 250VAC/32VDC Product overview: W28-XTBA-4 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XTBA-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XTBA-4 |
| Product Name | 4A Circuit Protection Fuse |
| Approvals / Standards | RoHS |