The W28 series is a push-to-reset, fuseholder-type thermal circuit breaker designed to replace slow-blow glass fuses in applications requiring supplementary overcurrent protection. It features snap-in mounting for panels 0.032″ to 0.105″ thick with ≈.250″ (6.35 mm) quick-connect terminals, and a visual trip indicator via an extended button. The breaker is UL 1077 recognized and CSA accepted as a supplementary protector, with VDE approval for office equipment (AC loads only) excluding 16 A and 20 A models. It carries CCC compliance and has a maximum operating voltage of 250 VAC at 50/60 Hz and 32 VDC, with an interrupt capacity of 1,000 A. Trip times vary by rating: 0.25-2 A units trip in 180 seconds max at 175% rated current, while 3-20 A units trip within 5-30 seconds at 10 times rated current. Dimensions are 1.535 in. max length, 0.54 in. max width, and 0.325 in. max height.
Circuit Breaker Thermal 1Pole 3A 250VAC/32VDC Product overview: W28-XTBA-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XTBA-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XTBA-3 |
| Product Name | 3A Circuit Protection Fuse |
| Mounting | Snap-In |