TE Connectivity Circuit Breakers W28-XT1A-8

Description
Circuit Breaker Thermal 8A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 8A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1030-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1030-ND
Circuit Breakers PB1030-ND
Circuit Breaker Thermal 8A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 8A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
CIR BRKR THRM 8A 250VAC 32VDC - 797-W28-XT1A-8 - Utmel Electronic Limited
Hong Kong, China
CIR BRKR THRM 8A 250VAC 32VDC
797-W28-XT1A-8
CIR BRKR THRM 8A 250VAC 32VDC 797-W28-XT1A-8
CIR BRKR THRM 8A 250VAC 32VDC

CIR BRKR THRM 8A 250VAC 32VDC

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Potter&brumfield Te Connectivity - 70C3899 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Potter&brumfield Te Connectivity
70C3899
Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Potter&brumfield Te Connectivity 70C3899
CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:W28 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:W28 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB1030-ND 797-W28-XT1A-8 70C3899
Product Name Circuit Breakers CIR BRKR THRM 8A 250VAC 32VDC Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Potter&brumfield Te Connectivity
Rated Current 8 amps 8 amps 8 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data