The Circuit Breaker, Thermal, 1P, 250V, 5A from the W28 series by Potter & Brumfield Te Connectivity is designed for use in various applications requiring reliable overcurrent protection. It features a push-to-reset mechanism and is approved to multiple international standards, including UL 1077 and CSA, making it suitable for supplementary protection in appliances. The breaker can continuously carry 100% of its rated current and is capable of tripping between 101% and 134% of its rating, with a guaranteed trip at 135% within one hour at 25°C. It has a maximum operating voltage of 250VAC and 32VDC, with an interrupt capacity of 1,000 amps. The device is designed for panel mounting and utilizes .250,Äù quick connect terminals. It is RoHS compliant and weighs approximately 0.35 oz (10g). The recommended panel thickness for mounting is between .032,Äù and .062,Äù.
Circuit Breaker Thermal 5A 250V AC 32V DC Push to Reset Panel Mount
CKT BRKR,THERMAL,250VAC,
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:W28 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | PB1029-ND | W28-XT1A-5 | 08H7080 |
| Product Name | Circuit Breakers | CKT BRKR,THERMAL,250VAC,5A W28-XT1A-5 | Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 5 amps | 5 amps | |
| Trip System Type | Thermal | Thermal | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Push to Reset) |