Circuit Breaker Thermal 3A 250V AC 32V DC Push to Reset Panel Mount
CIRCUIT BREAKERS W28-XT1A-3
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:W28 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | PB1028-ND | 34C4550 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Potter&brumfield Te Connectivity |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Other; (Push to Reset) |