The W28-XT1A-10 is a push-to-reset thermal circuit breaker rated for 10A, designed to replace slow-blow glass fuses with snap-in panel mounting. It features .250" (6.35mm) quick-connect terminals and mounts on panels 0.075" to 0.105" (1.905mm to 2.667mm) thick. The device operates at up to 250VAC or 32VDC and interrupts up to 1,000A at those voltages. It trips at 135% of rated current within one hour at 25°C and has a maximum reset time of 30 seconds. Approved to UL 1077 and CSA standards as a supplementary protector, it provides 8mm isolation and is RoHS compliant. The bezel is black with white rate marking and the button is black.
Circuit Breaker Thermal 1Pole 10A 250VAC/32VDC Product overview: W28-XT1A-10 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XT1A-10 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XT1A-10 |
| Product Name | 10A Circuit Protection Fuse |
| Rated Voltage | 32 volts |