TE Connectivity Circuit Breakers W28-XT1A-10

Description
Circuit Breaker Thermal 10A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 10A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB239-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB239-ND
Circuit Breakers PB239-ND
Circuit Breaker Thermal 10A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 10A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
W28-XT1A-10=W28 - W28-XT1A-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
W28-XT1A-10=W28
W28-XT1A-10
W28-XT1A-10=W28 W28-XT1A-10
W28-XT1A-10=W28

W28-XT1A-10=W28

Buy Now
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity - 66F3424 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity
66F3424
Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity 66F3424
CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:W28 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL, 1P, 250V, 10A; Product Range:W28 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number PB239-ND W28-XT1A-10 66F3424
Product Name Circuit Breakers W28-XT1A-10=W28 Circuit Breaker, Thermal, 1P, 250V, 10A; Product Range Potter&brumfield Te Connectivity
Rated Current 10 amps 10 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-62-4-8-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU2R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 486-2308-ND - DigiKey
Specs
Rated Current 2.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details