TE Connectivity Circuit Breakers W28-XQ1A-9

Description
Circuit Breaker Thermal 9A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote
Description
Circuit Breaker Thermal 9A 250V AC 32V DC Push to Reset Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal, 1P, 250V, 9A from the W28 series by Potter & Brumfield Te Connectivity is designed for use in various applications requiring reliable overload protection. It features a push-to-reset mechanism and is capable of handling a maximum operating voltage of 250VAC and 32VDC. The breaker is UL 1077 recognized and CSA accepted, ensuring compliance with international safety standards. It has an interrupt capacity of 1,000 amps at 250VAC and 32VDC, making it suitable for high-demand environments. The device is designed for panel mounting with quick connect terminals and has a recommended panel thickness of 0.032,Äù to 0.062,Äù. The approximate weight is 0.35 oz (10g). This product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal, 1P, 250V, 9A from the W28 series by Potter & Brumfield Te Connectivity is designed for use in various applications requiring reliable overload protection. It features a push-to-reset mechanism and is capable of handling a maximum operating voltage of 250VAC and 32VDC. The breaker is UL 1077 recognized and CSA accepted, ensuring compliance with international safety standards. It has an interrupt capacity of 1,000 amps at 250VAC and 32VDC, making it suitable for high-demand environments. The device is designed for panel mounting with quick connect terminals and has a recommended panel thickness of 0.032,Äù to 0.062,Äù. The approximate weight is 0.35 oz (10g). This product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - PB1024-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB1024-ND
Circuit Breakers PB1024-ND
Circuit Breaker Thermal 9A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 9A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Potter&brumfield Te Connectivity - 08H7063 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Potter&brumfield Te Connectivity
08H7063
Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Potter&brumfield Te Connectivity 08H7063
CIRCUIT BREAKER, THERMAL, 1P, 250V, 9A; Product Range:W28 Series; Current Rating:9A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 9A; Product Range:W28 Series; Current Rating:9A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number PB1024-ND 08H7063
Product Name Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 9A; Product Range Potter&brumfield Te Connectivity
Rated Current 9 amps 9 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1-62-4-8-30-H-V-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - TA45-A144F150C0-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details