The W28-XQ1A-9 is a push-to-reset thermal circuit breaker designed for overcurrent protection in AC and DC circuits. It features .250" (6.35mm) quick-connect terminals and snap-in panel mounting for a panel thickness of 0.032" to 0.062". It is rated for 9A, operates at up to 32VDC or 250VAC, and interrupts up to 1000A at rated voltage. The breaker trips within 0.4 to 4.0 seconds at 600% overcurrent and has a reset time of 5 to 30 seconds. It is UL 1077 Recognized and CSA Accepted as a supplementary protector, and complies with CCC standards. It does not carry VDE approval. The device has a dielectric strength exceeding 1,500 V RMS and weighs approximately 10g. Soldering to terminals is not recommended.
THERMAL CIRCUIT BREAKER Product overview: W28-XQ1A-9 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1A-9 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1A-9 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |