TE Connectivity W28-XQ1A-7=W28 W28-XQ1A-7

Description
W28-XQ1A-7=W28
Request a Quote Datasheet
Description
W28-XQ1A-7=W28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
W28-XQ1A-7=W28 - W28-XQ1A-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
W28-XQ1A-7=W28
W28-XQ1A-7
W28-XQ1A-7=W28 W28-XQ1A-7
W28-XQ1A-7=W28

W28-XQ1A-7=W28

Buy Now
Circuit Breakers - PB188-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB188-ND
Circuit Breakers PB188-ND
Circuit Breaker Thermal 7A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 7A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Breakers - 7820921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
7820921
Thermal Breakers 7820921
TE Connectivity W28-XQ1A-7

TE Connectivity W28-XQ1A-7

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 7A; Product Range Potter&brumfield Te Connectivity - 75F011 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 7A; Product Range Potter&brumfield Te Connectivity
75F011
Circuit Breaker, Thermal, 1P, 250V, 7A; Product Range Potter&brumfield Te Connectivity 75F011
CIRCUIT BREAKER, THERMAL, 1P, 250V, 7A; Product Range:W28 Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 7A; Product Range:W28 Series; Current Rating:7A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 7A;Snap-In Front Panel;1 Pole - 70199158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 7A;Snap-In Front Panel;1 Pole
70199158
Circuit Breaker;Therm;Push;Cur-Rtg 7A;Snap-In Front Panel;1 Pole 70199158
W28 Series Fuse Holder Type Circuit Breaker Button color black Circuit function series trip Bezel color black with white rate marking The circuit breaker have snap-in panel mount with straight quick connect tab termination.

W28 Series Fuse Holder Type Circuit Breaker

  • Button color black
  • Circuit function series trip
  • Bezel color black with white rate marking
    The circuit breaker have snap-in panel mount with straight quick connect tab termination.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number W28-XQ1A-7 PB188-ND 7820921 75F011 70199158
Product Name W28-XQ1A-7=W28 Circuit Breakers Thermal Breakers Circuit Breaker, Thermal, 1P, 250V, 7A; Product Range Potter&brumfield Te Connectivity Circuit Breaker;Therm;Push;Cur-Rtg 7A;Snap-In Front Panel;1 Pole
Trip System Type Thermal Thermal Thermal; Thermal Thermal
Rated Current 7 amps 7 amps 7 amps
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data