The W28-XQ1A-5 is a push-to-reset thermal circuit breaker rated for 5 A, designed to replace slow-blow glass cartridge fuses with snap-in mounting and visual trip indication. It features .250" (6.35 mm) quick-connect terminals and supports panel mounting between 0.032" and 0.062" thick. The device operates at a maximum of 250 VAC at 50/60 Hz and 32 VDC, with an interrupt capacity of 1,000 A at those voltages. Reset time is 30 seconds maximum, and it trips at 135% of rated current within one hour at 25°C. It is UL 1077 recognized and CSA accepted as a supplementary protector, with VDE approval for use in office equipment on AC loads only, and CCC compliance. The unit weighs approximately 10 g and provides 8 mm isolation.
Thermal Circuit Breaker 1 Pole 5A 250VAC/32VDC Push Reset Product overview: W28-XQ1A-5 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Circuit Breakers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 143-W28-XQ1A-5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 143-W28-XQ1A-5 |
| Product Name | 5A Circuit Protection Fuse |
| Approvals / Standards | RoHS |