TE Connectivity ™ Cables, Wires - Multiple Conductor Cables W28-XQ1A-4

Description
Manufacturer: AMIS Category: Cables, Wires - Multiple Conductor Cables Packaging: Bulk Part Status: Obsolete Mounting Type: Through Hole Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Cables, Wires - Multiple Conductor Cables Packaging: Bulk Part Status: Obsolete Mounting Type: Through Hole Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Multiple Conductor Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
Cables, Wires - Multiple Conductor Cables
Manufacturer: AMIS Category: Cables, Wires - Multiple Conductor Cables Packaging: Bulk Part Status: Obsolete Mounting Type: Through Hole Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Actuator Type: Automatic Reset

Manufacturer: AMIS
Category: Cables, Wires - Multiple Conductor Cables
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Through Hole
Current Rating (Amps): 30 mA
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Actuator Type: Automatic Reset

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details