TE Connectivity ™ Connectors,Interconnects W28-XQ1A-20

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Surface Mount Current Rating (Amps): 30 mA Voltage Rating - AC: 42V Voltage Rating - DC: 30 V Actuator Type: Automatic Reset Number of Poles: 1

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Surface Mount
Current Rating (Amps): 30 mA
Voltage Rating - AC: 42V
Voltage Rating - DC: 30 V
Actuator Type: Automatic Reset
Number of Poles: 1

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number W28-XQ1A-20
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Large Insulated Alligator Clip, Shrouded Banana Socket - 9433 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
Current Rating 30.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3656-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers